Capital Lighting, Inc. 42586CH Mini Pendants-Rod 618020

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.04 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Pendant UPC: 783927333108 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Wire: 59``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.04 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Pendant UPC: 783927333108 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Wire: 59``

Suppliers

Company
Product
Description
Supplier Links
42586CH Mini Pendants-Rod - 618020 - Capital Lighting, Inc.
Columbus, OH, USA
42586CH Mini Pendants-Rod
618020
42586CH Mini Pendants-Rod 618020
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.04 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Pendant UPC: 783927333108 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Wire: 59``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.04
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 783927333108
Category: Pendants
Glass: Satin Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL
Wire: 59``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618020
Product Name 42586CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details