Capital Lighting, Inc. 42356AP Mid. Chandeliers-Glass Up 618019

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 32 Product Name: Nine Light Chandelier UPC: 783927333979 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 32 Product Name: Nine Light Chandelier UPC: 783927333979 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

Suppliers

Company
Product
Description
Supplier Links
42356AP Mid. Chandeliers-Glass Up - 618019 - Capital Lighting, Inc.
Columbus, OH, USA
42356AP Mid. Chandeliers-Glass Up
618019
42356AP Mid. Chandeliers-Glass Up 618019
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Pewter Weight: 32 Product Name: Nine Light Chandelier UPC: 783927333979 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 43``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 37.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Pewter
Weight: 32
Product Name: Nine Light Chandelier
UPC: 783927333979
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 43``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618019
Product Name 42356AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details