Capital Lighting, Inc. 42358AP Large Chandeliers-Glass Shade 618017

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Pewter Weight: 43 Product Name: 12 Light Chandelier UPC: 783927333993 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 37``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Pewter Weight: 43 Product Name: 12 Light Chandelier UPC: 783927333993 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 37``

Suppliers

Company
Product
Description
Supplier Links
42358AP Large Chandeliers-Glass Shade - 618017 - Capital Lighting, Inc.
Columbus, OH, USA
42358AP Large Chandeliers-Glass Shade
618017
42358AP Large Chandeliers-Glass Shade 618017
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Pewter Weight: 43 Product Name: 12 Light Chandelier UPC: 783927333993 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 37``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 48.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Antique Pewter
Weight: 43
Product Name: 12 Light Chandelier
UPC: 783927333993
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL
Chain: 72``
Wire: 37``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618017
Product Name 42358AP Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details