Capital Lighting, Inc. 42364AP Mini Pendants-Rod 618016

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927334006 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 57``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927334006 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 57``

Suppliers

Company
Product
Description
Supplier Links
42364AP Mini Pendants-Rod - 618016 - Capital Lighting, Inc.
Columbus, OH, USA
42364AP Mini Pendants-Rod
618016
42364AP Mini Pendants-Rod 618016
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927334006 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 57``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.38
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Pewter
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927334006
Category: Mini Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 57``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618016
Product Name 42364AP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details