Capital Lighting, Inc. 42486OZ Semi-Flush Mts.-Drum Shade 618015

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.69 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.65 Product Name: Three Light Semi Flush UPC: 783927334129 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.69 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.65 Product Name: Three Light Semi Flush UPC: 783927334129 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42486OZ Semi-Flush Mts.-Drum Shade - 618015 - Capital Lighting, Inc.
Columbus, OH, USA
42486OZ Semi-Flush Mts.-Drum Shade
618015
42486OZ Semi-Flush Mts.-Drum Shade 618015
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.69 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.65 Product Name: Three Light Semi Flush UPC: 783927334129 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 12.69
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 10.65
Product Name: Three Light Semi Flush
UPC: 783927334129
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618015
Product Name 42486OZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details