Capital Lighting, Inc. 42362AP Semi-Flush Mts.-Bowl Style 618014

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 13.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9.5 Product Name: Three Light Semi Flush UPC: 783927333931 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 13.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9.5 Product Name: Three Light Semi Flush UPC: 783927333931 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42362AP Semi-Flush Mts.-Bowl Style - 618014 - Capital Lighting, Inc.
Columbus, OH, USA
42362AP Semi-Flush Mts.-Bowl Style
618014
42362AP Semi-Flush Mts.-Bowl Style 618014
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 13.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9.5 Product Name: Three Light Semi Flush UPC: 783927333931 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 13.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 9.5
Product Name: Three Light Semi Flush
UPC: 783927333931
Category: Semi-Flush
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618014
Product Name 42362AP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details