Capital Lighting, Inc. 42387AP Semi-Flush Mts.-Drum Shade 618013

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.12 Bulb Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 12 Product Name: Three Light Semi Flush UPC: 783927333290 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.12 Bulb Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 12 Product Name: Three Light Semi Flush UPC: 783927333290 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42387AP Semi-Flush Mts.-Drum Shade - 618013 - Capital Lighting, Inc.
Columbus, OH, USA
42387AP Semi-Flush Mts.-Drum Shade
618013
42387AP Semi-Flush Mts.-Drum Shade 618013
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.12 Bulb Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 12 Product Name: Three Light Semi Flush UPC: 783927333290 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.12
Bulb
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 12
Product Name: Three Light Semi Flush
UPC: 783927333290
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618013
Product Name 42387AP Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details