Capital Lighting, Inc. 42387MIZ Semi-Flush Mts.-Drum Shade 618011

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.12 Bulb Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 12 Product Name: Three Light Semi Flush UPC: 783927333283 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.12 Bulb Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 12 Product Name: Three Light Semi Flush UPC: 783927333283 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42387MIZ Semi-Flush Mts.-Drum Shade - 618011 - Capital Lighting, Inc.
Columbus, OH, USA
42387MIZ Semi-Flush Mts.-Drum Shade
618011
42387MIZ Semi-Flush Mts.-Drum Shade 618011
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.12 Bulb Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 12 Product Name: Three Light Semi Flush UPC: 783927333283 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.12
Bulb
Qty: 3
Wattage: 100
Finish: Mission Bronze
Weight: 12
Product Name: Three Light Semi Flush
UPC: 783927333283
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618011
Product Name 42387MIZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details