Capital Lighting, Inc. 42390CH Mini Pendants-Rod 618010

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.72 Product Name: One Light Mini Pendant UPC: 783927331883 Category: Mini Pendants Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.72 Product Name: One Light Mini Pendant UPC: 783927331883 Category: Mini Pendants Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42390CH Mini Pendants-Rod - 618010 - Capital Lighting, Inc.
Columbus, OH, USA
42390CH Mini Pendants-Rod
618010
42390CH Mini Pendants-Rod 618010
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.72 Product Name: One Light Mini Pendant UPC: 783927331883 Category: Mini Pendants Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 5.72
Product Name: One Light Mini Pendant
UPC: 783927331883
Category: Mini Pendants
Glass: Satin-Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618010
Product Name 42390CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details