Capital Lighting, Inc. 42506OZ Mid. Chandeliers-Glass Up 618009

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.81 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 14.4 Product Name: Four Light Chandelier UPC: 783927333047 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 86``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.81 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 14.4 Product Name: Four Light Chandelier UPC: 783927333047 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 86``

Suppliers

Company
Product
Description
Supplier Links
42506OZ Mid. Chandeliers-Glass Up - 618009 - Capital Lighting, Inc.
Columbus, OH, USA
42506OZ Mid. Chandeliers-Glass Up
618009
42506OZ Mid. Chandeliers-Glass Up 618009
PRODUCT DETAILS / SPECS Width/Dia: 28.81 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 14.4 Product Name: Four Light Chandelier UPC: 783927333047 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 86``

PRODUCT DETAILS / SPECS
Width/Dia: 28.81
Height: 28.75
Bulb
Type: Medium
Qty: 4
Wattage: 50
Finish: Olde Bronze
Weight: 14.4
Product Name: Four Light Chandelier
UPC: 783927333047
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 86``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618009
Product Name 42506OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details