Capital Lighting, Inc. 42507OZ Sconces-Single Glass 618007

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927333054 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927333054 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42507OZ Sconces-Single Glass - 618007 - Capital Lighting, Inc.
Columbus, OH, USA
42507OZ Sconces-Single Glass
618007
42507OZ Sconces-Single Glass 618007
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927333054 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Olde Bronze
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927333054
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618007
Product Name 42507OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details