Capital Lighting, Inc. 42561BPT Pendants-Bowl Style 618005

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.44 Height: 24.43 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 20 Product Name: Three Light Inverted Pendant UPC: 783927334327 Category: Inverted Pendant Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.44 Height: 24.43 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 20 Product Name: Three Light Inverted Pendant UPC: 783927334327 Category: Inverted Pendant Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42561BPT Pendants-Bowl Style - 618005 - Capital Lighting, Inc.
Columbus, OH, USA
42561BPT Pendants-Bowl Style
618005
42561BPT Pendants-Bowl Style 618005
PRODUCT DETAILS / SPECS Width/Dia: 24.44 Height: 24.43 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 20 Product Name: Three Light Inverted Pendant UPC: 783927334327 Category: Inverted Pendant Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.44
Height: 24.43
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Pewter
Weight: 20
Product Name: Three Light Inverted Pendant
UPC: 783927334327
Category: Inverted Pendant
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618005
Product Name 42561BPT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details