Capital Lighting, Inc. 42556BPT Mid. Chandeliers-Glass Up 618004

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 7 Product Name: Three Light Chandelier UPC: 783927334211 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 7 Product Name: Three Light Chandelier UPC: 783927334211 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42556BPT Mid. Chandeliers-Glass Up - 618004 - Capital Lighting, Inc.
Columbus, OH, USA
42556BPT Mid. Chandeliers-Glass Up
618004
42556BPT Mid. Chandeliers-Glass Up 618004
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Weight: 7 Product Name: Three Light Chandelier UPC: 783927334211 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Pewter
Weight: 7
Product Name: Three Light Chandelier
UPC: 783927334211
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618004
Product Name 42556BPT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details