Capital Lighting, Inc. 42557BPT Mid. Chandeliers-Glass Up 618003

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.56 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Pewter Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927334228 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.56 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Pewter Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927334228 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42557BPT Mid. Chandeliers-Glass Up - 618003 - Capital Lighting, Inc.
Columbus, OH, USA
42557BPT Mid. Chandeliers-Glass Up
618003
42557BPT Mid. Chandeliers-Glass Up 618003
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.56 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Pewter Weight: 11.5 Product Name: Five Light Chandelier UPC: 783927334228 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.56
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Pewter
Weight: 11.5
Product Name: Five Light Chandelier
UPC: 783927334228
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618003
Product Name 42557BPT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details