Capital Lighting, Inc. 26514 Lamps-Table Lamps 617999

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Mossy Green Weight: 19 Product Name: One Light Table Lamp UPC: 792977265147 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Mossy Green Weight: 19 Product Name: One Light Table Lamp UPC: 792977265147 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26514 Lamps-Table Lamps - 617999 - Capital Lighting, Inc.
Columbus, OH, USA
26514 Lamps-Table Lamps
617999
26514 Lamps-Table Lamps 617999
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.25 Length 34.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Mossy Green Weight: 19 Product Name: One Light Table Lamp UPC: 792977265147 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.25
Length 34.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Mossy Green
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977265147
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617999
Product Name 26514 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details