Capital Lighting, Inc. 26780-1 Lamps-Table Lamps 617998

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 43.50 Length 43.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Gunmetal Weight: 15 Product Name: One Light Table Lamp UPC: 792977267806 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 43.50 Length 43.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Gunmetal Weight: 15 Product Name: One Light Table Lamp UPC: 792977267806 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26780-1 Lamps-Table Lamps - 617998 - Capital Lighting, Inc.
Columbus, OH, USA
26780-1 Lamps-Table Lamps
617998
26780-1 Lamps-Table Lamps 617998
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 43.50 Length 43.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Gunmetal Weight: 15 Product Name: One Light Table Lamp UPC: 792977267806 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 43.50
Length 43.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Metallic Gunmetal
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977267806
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617998
Product Name 26780-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details