Capital Lighting, Inc. 26517 Lamps-Table Lamps 617996

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Dark Red Weight: 20 Product Name: One Light Table Lamp UPC: 792977265178 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Dark Red Weight: 20 Product Name: One Light Table Lamp UPC: 792977265178 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26517 Lamps-Table Lamps - 617996 - Capital Lighting, Inc.
Columbus, OH, USA
26517 Lamps-Table Lamps
617996
26517 Lamps-Table Lamps 617996
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnished Dark Red Weight: 20 Product Name: One Light Table Lamp UPC: 792977265178 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnished Dark Red
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977265178
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617996
Product Name 26517 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details