Capital Lighting, Inc. 26522 Lamps-Table Lamps 617995

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 11 Product Name: Two Light Table Lamp UPC: 792977265222 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 11 Product Name: Two Light Table Lamp UPC: 792977265222 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26522 Lamps-Table Lamps - 617995 - Capital Lighting, Inc.
Columbus, OH, USA
26522 Lamps-Table Lamps
617995
26522 Lamps-Table Lamps 617995
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 11 Product Name: Two Light Table Lamp UPC: 792977265222 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Weight: 11
Product Name: Two Light Table Lamp
UPC: 792977265222
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617995
Product Name 26522 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details