Capital Lighting, Inc. 26519 Lamps-Table Lamps 617991

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 12 Product Name: One Light Table Lamp UPC: 792977265192 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 12 Product Name: One Light Table Lamp UPC: 792977265192 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26519 Lamps-Table Lamps - 617991 - Capital Lighting, Inc.
Columbus, OH, USA
26519 Lamps-Table Lamps
617991
26519 Lamps-Table Lamps 617991
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.75 Length 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 12 Product Name: One Light Table Lamp UPC: 792977265192 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.75
Length 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977265192
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617991
Product Name 26519 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details