Capital Lighting, Inc. 26520 Lamps-Table Lamps 617990

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977265208 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977265208 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26520 Lamps-Table Lamps - 617990 - Capital Lighting, Inc.
Columbus, OH, USA
26520 Lamps-Table Lamps
617990
26520 Lamps-Table Lamps 617990
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977265208 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 40.00
Length 40.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Champagne
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977265208
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617990
Product Name 26520 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details