Capital Lighting, Inc. 26781 Lamps-Table Lamps 617979

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.25 Length 35.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Golden Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977267813 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.25 Length 35.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Golden Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977267813 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26781 Lamps-Table Lamps - 617979 - Capital Lighting, Inc.
Columbus, OH, USA
26781 Lamps-Table Lamps
617979
26781 Lamps-Table Lamps 617979
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.25 Length 35.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Metallic Golden Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977267813 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 35.25
Length 35.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Metallic Golden Bronze
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977267813
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617979
Product Name 26781 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details