Capital Lighting, Inc. 26785 Lamps-Table Lamps 617973

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ivory Weight: 12 Product Name: One Light Table Lamp UPC: 792977267851 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ivory Weight: 12 Product Name: One Light Table Lamp UPC: 792977267851 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26785 Lamps-Table Lamps - 617973 - Capital Lighting, Inc.
Columbus, OH, USA
26785 Lamps-Table Lamps
617973
26785 Lamps-Table Lamps 617973
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ivory Weight: 12 Product Name: One Light Table Lamp UPC: 792977267851 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ivory
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977267851
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617973
Product Name 26785 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details