Capital Lighting, Inc. 26788 Lamps-Table Lamps 617972

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Blue Weight: 11 Product Name: One Light Table Lamp UPC: 792977267882 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Blue Weight: 11 Product Name: One Light Table Lamp UPC: 792977267882 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26788 Lamps-Table Lamps - 617972 - Capital Lighting, Inc.
Columbus, OH, USA
26788 Lamps-Table Lamps
617972
26788 Lamps-Table Lamps 617972
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Blue Weight: 11 Product Name: One Light Table Lamp UPC: 792977267882 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Light Blue
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977267882
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617972
Product Name 26788 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details