Capital Lighting, Inc. 26787 Lamps-Table Lamps 617970

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 13 Product Name: One Light Table Lamp UPC: 792977267875 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 13 Product Name: One Light Table Lamp UPC: 792977267875 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26787 Lamps-Table Lamps - 617970 - Capital Lighting, Inc.
Columbus, OH, USA
26787 Lamps-Table Lamps
617970
26787 Lamps-Table Lamps 617970
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Weight: 13 Product Name: One Light Table Lamp UPC: 792977267875 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blue
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977267875
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617970
Product Name 26787 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details