Capital Lighting, Inc. 26876 Lamps-Table Lamps 617966

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977268766 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977268766 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26876 Lamps-Table Lamps - 617966 - Capital Lighting, Inc.
Columbus, OH, USA
26876 Lamps-Table Lamps
617966
26876 Lamps-Table Lamps 617966
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977268766 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268766
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617966
Product Name 26876 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details