Capital Lighting, Inc. 26879 Lamps-Table Lamps 617960

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 15 Product Name: One Light Table Lamp UPC: 792977268797 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 15 Product Name: One Light Table Lamp UPC: 792977268797 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26879 Lamps-Table Lamps - 617960 - Capital Lighting, Inc.
Columbus, OH, USA
26879 Lamps-Table Lamps
617960
26879 Lamps-Table Lamps 617960
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mossy Green Weight: 15 Product Name: One Light Table Lamp UPC: 792977268797 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mossy Green
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268797
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617960
Product Name 26879 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details