Capital Lighting, Inc. 26791 Lamps-Table Lamps 617949

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Reddish Brown Weight: 11 Product Name: One Light Table Lamp UPC: 792977267912 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Reddish Brown Weight: 11 Product Name: One Light Table Lamp UPC: 792977267912 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26791 Lamps-Table Lamps - 617949 - Capital Lighting, Inc.
Columbus, OH, USA
26791 Lamps-Table Lamps
617949
26791 Lamps-Table Lamps 617949
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Length 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Reddish Brown Weight: 11 Product Name: One Light Table Lamp UPC: 792977267912 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.75
Length 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Reddish Brown
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977267912
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617949
Product Name 26791 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details