Capital Lighting, Inc. 26795 Lamps-Table Lamps 617943

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.75 Length 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Mossy Green Weight: 14 Product Name: One Light Table Lamp UPC: 792977267950 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.75 Length 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Mossy Green Weight: 14 Product Name: One Light Table Lamp UPC: 792977267950 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26795 Lamps-Table Lamps - 617943 - Capital Lighting, Inc.
Columbus, OH, USA
26795 Lamps-Table Lamps
617943
26795 Lamps-Table Lamps 617943
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.75 Length 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Mossy Green Weight: 14 Product Name: One Light Table Lamp UPC: 792977267950 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.75
Length 35.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Mossy Green
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977267950
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617943
Product Name 26795 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details