PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 67.00
Length 67.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Sea Green
Weight: 21
Product Name: One Light Floor Lamp
UPC: 792977289655
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 617937 |
| Product Name | 28965 Lamps-Floor Lamps |
| Application | Residential |