Capital Lighting, Inc. 29278-1 Lamps-Table Lamps 617936

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rusty Black Weight: 9 Product Name: One Light Up / Down Lighting Post Table Lamp UPC: 792977292785 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rusty Black Weight: 9 Product Name: One Light Up / Down Lighting Post Table Lamp UPC: 792977292785 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29278-1 Lamps-Table Lamps - 617936 - Capital Lighting, Inc.
Columbus, OH, USA
29278-1 Lamps-Table Lamps
617936
29278-1 Lamps-Table Lamps 617936
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rusty Black Weight: 9 Product Name: One Light Up / Down Lighting Post Table Lamp UPC: 792977292785 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 41.00
Length 41.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rusty Black
Weight: 9
Product Name: One Light Up / Down Lighting Post Table Lamp
UPC: 792977292785
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617936
Product Name 29278-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details