Capital Lighting, Inc. 29277 Lamps-Table Lamps 617934

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Green Weight: 12 Product Name: One Light Down Lighting Table Lamp UPC: 792977292778 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Green Weight: 12 Product Name: One Light Down Lighting Table Lamp UPC: 792977292778 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29277 Lamps-Table Lamps - 617934 - Capital Lighting, Inc.
Columbus, OH, USA
29277 Lamps-Table Lamps
617934
29277 Lamps-Table Lamps 617934
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Green Weight: 12 Product Name: One Light Down Lighting Table Lamp UPC: 792977292778 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Green
Weight: 12
Product Name: One Light Down Lighting Table Lamp
UPC: 792977292778
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617934
Product Name 29277 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details