Capital Lighting, Inc. 29721-1 Lamps-Table Lamps 617913

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977297216 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977297216 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
29721-1 Lamps-Table Lamps - 617913 - Capital Lighting, Inc.
Columbus, OH, USA
29721-1 Lamps-Table Lamps
617913
29721-1 Lamps-Table Lamps 617913
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 32.25 Length 32.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Coffee Bronze Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977297216 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 32.25
Length 32.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Coffee Bronze
Weight: 10
Product Name: One Light Buffet Lamps
UPC: 792977297216
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617913
Product Name 29721-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details