Capital Lighting, Inc. 29756 Lamps-Table Lamps 617910

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Bronze Weight: 12 Product Name: One Light Table Lamps UPC: 792977297568 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Bronze Weight: 12 Product Name: One Light Table Lamps UPC: 792977297568 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29756 Lamps-Table Lamps - 617910 - Capital Lighting, Inc.
Columbus, OH, USA
29756 Lamps-Table Lamps
617910
29756 Lamps-Table Lamps 617910
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Bronze Weight: 12 Product Name: One Light Table Lamps UPC: 792977297568 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metallic Bronze
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977297568
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617910
Product Name 29756 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details