Capital Lighting, Inc. 29966 Lamps-Table Lamps 617908

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sea Green Weight: 12 Product Name: One Light Table Lamps UPC: 792977299661 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sea Green Weight: 12 Product Name: One Light Table Lamps UPC: 792977299661 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29966 Lamps-Table Lamps - 617908 - Capital Lighting, Inc.
Columbus, OH, USA
29966 Lamps-Table Lamps
617908
29966 Lamps-Table Lamps 617908
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 39.50 Length 39.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sea Green Weight: 12 Product Name: One Light Table Lamps UPC: 792977299661 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 39.50
Length 39.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sea Green
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977299661
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617908
Product Name 29966 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details