Capital Lighting, Inc. 29761 Lamps-Table Lamps 617907

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Travertine Stone Weight: 13 Product Name: One Light Table Lamps UPC: 792977297612 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Travertine Stone Weight: 13 Product Name: One Light Table Lamps UPC: 792977297612 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29761 Lamps-Table Lamps - 617907 - Capital Lighting, Inc.
Columbus, OH, USA
29761 Lamps-Table Lamps
617907
29761 Lamps-Table Lamps 617907
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Travertine Stone Weight: 13 Product Name: One Light Table Lamps UPC: 792977297612 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Travertine Stone
Weight: 13
Product Name: One Light Table Lamps
UPC: 792977297612
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617907
Product Name 29761 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details