Capital Lighting, Inc. 1817DS-438-CR Sconces-Double Candle 617743

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Spice Product Name: Two Light Sconce With Crystals
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Spice Product Name: Two Light Sconce With Crystals

Suppliers

Company
Product
Description
Supplier Links
1817DS-438-CR Sconces-Double Candle - 617743 - Capital Lighting, Inc.
Columbus, OH, USA
1817DS-438-CR Sconces-Double Candle
617743
1817DS-438-CR Sconces-Double Candle 617743
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Spice Product Name: Two Light Sconce With Crystals

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Spice
Product Name: Two Light Sconce With Crystals

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617743
Product Name 1817DS-438-CR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details