Capital Lighting, Inc. 1876CB-436-CR Sconces-Single Candle 617741

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Product Name: One Light Wall Fixture With Crystals
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Product Name: One Light Wall Fixture With Crystals

Suppliers

Company
Product
Description
Supplier Links
1876CB-436-CR Sconces-Single Candle - 617741 - Capital Lighting, Inc.
Columbus, OH, USA
1876CB-436-CR Sconces-Single Candle
617741
1876CB-436-CR Sconces-Single Candle 617741
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chesterfield Product Name: One Light Wall Fixture With Crystals

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chesterfield
Product Name: One Light Wall Fixture With Crystals

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617741
Product Name 1876CB-436-CR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details