Capital Lighting, Inc. 3514CB-CR Pendants-Bowl Style 617739

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3514CB-CR Pendants-Bowl Style - 617739 - Capital Lighting, Inc.
Columbus, OH, USA
3514CB-CR Pendants-Bowl Style
617739
3514CB-CR Pendants-Bowl Style 617739
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 37.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617739
Product Name 3514CB-CR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details