Capital Lighting, Inc. 3529CB-440-CR Large Chandeliers-Candle 617738

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3529CB-440-CR Large Chandeliers-Candle - 617738 - Capital Lighting, Inc.
Columbus, OH, USA
3529CB-440-CR Large Chandeliers-Candle
617738
3529CB-440-CR Large Chandeliers-Candle 617738
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 38.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 38.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617738
Product Name 3529CB-440-CR Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details