Capital Lighting, Inc. 3515CB-245-CR Mid. Chandeliers-Glass Down 617737

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3515CB-245-CR Mid. Chandeliers-Glass Down - 617737 - Capital Lighting, Inc.
Columbus, OH, USA
3515CB-245-CR Mid. Chandeliers-Glass Down
617737
3515CB-245-CR Mid. Chandeliers-Glass Down 617737
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617737
Product Name 3515CB-245-CR Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details