Capital Lighting, Inc. 3517CB-CR Island/Pool Table-2 Light Bar 617736

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3517CB-CR Island/Pool Table-2 Light Bar - 617736 - Capital Lighting, Inc.
Columbus, OH, USA
3517CB-CR Island/Pool Table-2 Light Bar
617736
3517CB-CR Island/Pool Table-2 Light Bar 617736
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 22.00
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617736
Product Name 3517CB-CR Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details