Capital Lighting, Inc. 3526CB-440-CR Mid. Chandeliers-Candle 617735

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3526CB-440-CR Mid. Chandeliers-Candle - 617735 - Capital Lighting, Inc.
Columbus, OH, USA
3526CB-440-CR Mid. Chandeliers-Candle
617735
3526CB-440-CR Mid. Chandeliers-Candle 617735
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617735
Product Name 3526CB-440-CR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details