Capital Lighting, Inc. 3521CB-441-CR Mini Chandeliers-Candle 617730

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3521CB-441-CR Mini Chandeliers-Candle - 617730 - Capital Lighting, Inc.
Columbus, OH, USA
3521CB-441-CR Mini Chandeliers-Candle
617730
3521CB-441-CR Mini Chandeliers-Candle 617730
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617730
Product Name 3521CB-441-CR Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details