Capital Lighting, Inc. 9344DS-CR Foyer/Hall Lanterns-Glass w/Frame 617727

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 61.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 61.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
9344DS-CR Foyer/Hall Lanterns-Glass w/Frame - 617727 - Capital Lighting, Inc.
Columbus, OH, USA
9344DS-CR Foyer/Hall Lanterns-Glass w/Frame
617727
9344DS-CR Foyer/Hall Lanterns-Glass w/Frame 617727
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 61.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 61.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617727
Product Name 9344DS-CR Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details