Capital Lighting, Inc. 9345DS-CR Foyer/Hall Lanterns-Open Frame 617724

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
9345DS-CR Foyer/Hall Lanterns-Open Frame - 617724 - Capital Lighting, Inc.
Columbus, OH, USA
9345DS-CR Foyer/Hall Lanterns-Open Frame
617724
9345DS-CR Foyer/Hall Lanterns-Open Frame 617724
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617724
Product Name 9345DS-CR Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details