Capital Lighting, Inc. 2323BC Flush Mounts-Bowl Style 617720

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Basic Black Product Name: Two Light Ceiling Fixture UPC: 841224075227 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Basic Black Product Name: Two Light Ceiling Fixture UPC: 841224075227 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2323BC Flush Mounts-Bowl Style - 617720 - Capital Lighting, Inc.
Columbus, OH, USA
2323BC Flush Mounts-Bowl Style
617720
2323BC Flush Mounts-Bowl Style 617720
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Basic Black Product Name: Two Light Ceiling Fixture UPC: 841224075227 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Basic Black
Product Name: Two Light Ceiling Fixture
UPC: 841224075227
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617720
Product Name 2323BC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details