Capital Lighting, Inc. 3556DS-438-CR Mid. Chandeliers-Candle 617715

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
3556DS-438-CR Mid. Chandeliers-Candle - 617715 - Capital Lighting, Inc.
Columbus, OH, USA
3556DS-438-CR Mid. Chandeliers-Candle
617715
3556DS-438-CR Mid. Chandeliers-Candle 617715
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617715
Product Name 3556DS-438-CR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details