Capital Lighting, Inc. 3544DS-CR Pendants-Bowl Style 617714

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 36.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 36.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
3544DS-CR Pendants-Bowl Style - 617714 - Capital Lighting, Inc.
Columbus, OH, USA
3544DS-CR Pendants-Bowl Style
617714
3544DS-CR Pendants-Bowl Style 617714
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 36.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 36.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617714
Product Name 3544DS-CR Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details