Capital Lighting, Inc. 3548DS-CR Island/Pool Table-3 Light Bar 617711

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 29.00 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 29.00 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
3548DS-CR Island/Pool Table-3 Light Bar - 617711 - Capital Lighting, Inc.
Columbus, OH, USA
3548DS-CR Island/Pool Table-3 Light Bar
617711
3548DS-CR Island/Pool Table-3 Light Bar 617711
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 29.00 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 29.00
Extension: 13.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617711
Product Name 3548DS-CR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details