Capital Lighting, Inc. 9342DS-CR Foyer/Hall Lanterns-Glass w/Frame 617708

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 38.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 38.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice

Suppliers

Company
Product
Description
Supplier Links
9342DS-CR Foyer/Hall Lanterns-Glass w/Frame - 617708 - Capital Lighting, Inc.
Columbus, OH, USA
9342DS-CR Foyer/Hall Lanterns-Glass w/Frame
617708
9342DS-CR Foyer/Hall Lanterns-Glass w/Frame 617708
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 38.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Spice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617708
Product Name 9342DS-CR Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details